Littelfuse, Inc. PTC Resettable Fuses - NANOSMD350LR-2 NANOSMD350LR-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 809571-NANOSMD350LR- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6.3A Time to Trip: 5s Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 4 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 3.5A Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 809571-NANOSMD350LR- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6.3A Time to Trip: 5s Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 4 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 3.5A Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - NANOSMD350LR-2 - 809571-NANOSMD350LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - NANOSMD350LR-2
809571-NANOSMD350LR-2
PTC Resettable Fuses - NANOSMD350LR-2 809571-NANOSMD350LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 809571-NANOSMD350LR- 2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 6.3A Time to Trip: 5s Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm) Resistance - Initial (Ri) (Min): 4 mOhms Manufacturer Package: 1206 (3216 Metric) Current - Hold (Ih) (Maximum): 3.5A Thickness (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 809571-NANOSMD350LR-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 6.3A
Time to Trip: 5s
Dimension: 0.127" L x 0.063" W (3.22mm x 1.61mm)
Resistance - Initial (Ri) (Min): 4 mOhms
Manufacturer Package: 1206 (3216 Metric)
Current - Hold (Ih) (Maximum): 3.5A
Thickness (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)

Buy Now
Fuse, Resettable Ptc, 6Vdc, 3.5A, Smd; Thermistor Mounting Littelfuse - 38AC2092 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 3.5A, Smd; Thermistor Mounting Littelfuse
38AC2092
Fuse, Resettable Ptc, 6Vdc, 3.5A, Smd; Thermistor Mounting Littelfuse 38AC2092
FUSE, RESETTABLE PTC, 6VDC, 3.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDLR Series; Holding Current:3.5A; Tripping Current:6.3A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 3.5A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDLR Series; Holding Current:3.5A; Tripping Current:6.3A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - NANOSMD350LR-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMD350LR-2
Circuit Protection - PTC Resettable Fuses NANOSMD350LR-2
PTC RESET FUSE 6V 3.5A 1206

PTC RESET FUSE 6V 3.5A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 809571-NANOSMD350LR-2 38AC2092 NANOSMD350LR-2
Product Name PTC Resettable Fuses - NANOSMD350LR-2 Fuse, Resettable Ptc, 6Vdc, 3.5A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Approvals / Standards RoHS
Features Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8466DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers