Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD050F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD050F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD050F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD050F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Resettable Fuses - 5177032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177032
Resettable Fuses 5177032
Resettable fuse,SMT 0.5A

Resettable fuse,SMT 0.5A

Supplier's Site
Resettable Fuses - 5177032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177032P
Resettable Fuses 5177032P
Resettable fuse,SMT 0.5A

Resettable fuse,SMT 0.5A

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 69K8045 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
69K8045
Resettable Fuse; Pptc Case Style Littelfuse 69K8045
RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 99H2392 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
99H2392
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 99H2392
RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:10A; External Depth:3.18mm RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch Series; Voltage Rating:60VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Current Rating Max:10A; External Depth:3.18mm RoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, 60Vdc, 2920; Thermistor Mounting Littelfuse - 88K2381 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 60Vdc, 2920; Thermistor Mounting Littelfuse
88K2381
Ptc Resettable Fuse, 60Vdc, 2920; Thermistor Mounting Littelfuse 88K2381
PTC RESETTABLE FUSE, 60VDC, 2920; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

PTC RESETTABLE FUSE, 60VDC, 2920; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD050F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD050F-2
Circuit Protection - PTC Resettable Fuses SMD050F-2
PTC RESET FUSE 60V 500MA 2SMD

PTC RESET FUSE 60V 500MA 2SMD

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - SMD050F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
SMD050F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses SMD050F-2
60V 500mA 10A 1A SMD,7.4x5.1mm Resettable Fuses ROHS

60V 500mA 10A 1A SMD,7.4x5.1mm Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SMD050F-2 5177032 5177032P 69K8045 99H2392 88K2381 SMD050F-2 SMD050F-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Resettable Fuses Resettable Fuses Resettable Fuse; Pptc Case Style Littelfuse Resettable Fuse, Full Reel; Pptc Case Style Littelfuse Ptc Resettable Fuse, 60Vdc, 2920; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable Resettable Resettable Resettable
Rated Voltage 60 volts 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data