Littelfuse, Inc. TVS/Fuse/Board Level Protection >> Resettable Fuses NANOSMDC035F-2

Description
16V 350mA 20A 750mA 1206 Resettable Fuses ROHS
Datasheet
Description
16V 350mA 20A 750mA 1206 Resettable Fuses ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS/Fuse/Board Level Protection >> Resettable Fuses - NANOSMDC035F-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
NANOSMDC035F-2
TVS/Fuse/Board Level Protection >> Resettable Fuses NANOSMDC035F-2
16V 350mA 20A 750mA 1206 Resettable Fuses ROHS

16V 350mA 20A 750mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - NANOSMDC035F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOSMDC035F-2
Circuit Protection - PTC Resettable Fuses NANOSMDC035F-2
PTC RESET FUSE 16V 350MA 1206

PTC RESET FUSE 16V 350MA 1206

Supplier's Site
Fuse, Ptc Reset, 16V, 350Ma, 1206; Pptc Case Style Littelfuse - 69K8025 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 350Ma, 1206; Pptc Case Style Littelfuse
69K8025
Fuse, Ptc Reset, 16V, 350Ma, 1206; Pptc Case Style Littelfuse 69K8025
FUSE, PTC RESET, 16V, 350mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 350mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 16V, 350Ma, 1206, Full Reel; Pptc Case Style Littelfuse - 40K7884 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 350Ma, 1206, Full Reel; Pptc Case Style Littelfuse
40K7884
Fuse, Ptc Reset, 16V, 350Ma, 1206, Full Reel; Pptc Case Style Littelfuse 40K7884
FUSE, PTC RESET, 16V, 350mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; External Depth:0.64mmRoHS Compliant: Yes

FUSE, PTC RESET, 16V, 350mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoSMDC Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; External Depth:0.64mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number NANOSMDC035F-2 NANOSMDC035F-2 69K8025 40K7884
Product Name TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 16V, 350Ma, 1206; Pptc Case Style Littelfuse Fuse, Ptc Reset, 16V, 350Ma, 1206, Full Reel; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data