Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF250

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF250 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF250
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF250
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
2.5A 60V 40A Circuit Protection Fuse
150-RKEF250
2.5A 60V 40A Circuit Protection Fuse 150-RKEF250
Radial TCO 2.5A 60V 40A 0.04 Ohm Thermal Cutoff Product overview: RKEF250 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 60V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 60V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF250 can be used for catalog matching and distributor lookup.

Radial TCO 2.5A 60V 40A 0.04 Ohm Thermal Cutoff Product overview: RKEF250 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 60V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 60V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7127496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7127496
Resettable Fuses 7127496
Fuse, PTC, resettable, radial, 2.5A

Fuse, PTC, resettable, radial, 2.5A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - RKEF250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF250
Circuit Protection - PTC Resettable Fuses RKEF250
PTC RESET FUSE 60V 2.5A RADIAL

PTC RESET FUSE 60V 2.5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RKEF250 150-RKEF250 7127496 RKEF250
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC 2.5A 60V 40A Circuit Protection Fuse Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data