Manufacturer: Bourns Inc.
Win Source Part Number: 1247780-SF-0603F300-
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
3A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 3A 32VDC 0603 Product overview: SF-0603F300-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F300-2 can be used for catalog matching and distributor lookup.
FUSE, 3A, 24VDC, SMD, FAST ACTING; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, 3A, 24VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:3A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series RoHS Compliant: Yes
FUSE BOARD MOUNT 3A 32VDC 0603
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 6924983 | 6924983P | 1247780-SF-0603F300-2 | SF-0603F300-2CT-ND | 139-SF-0603F300-2 | 87W5989 | SF-0603F300-2 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses - SF-0603F300-2 | Fuses | 3A Circuit Protection Fuse | Fuse, 3A, 24Vdc, Smd, Fast Acting; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | RoHS | UL | RoHS | RoHS | ||
| Features | Resettable | Resettable | Fast Acting | ||||
| Rated Voltage | 24 volts | 32 volts | 32 volts | ||||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |