Manufacturer: Bourns Inc.
Win Source Part Number: 1095209-SF-1206F250-
Packaging: Reel - TR
Current Rating: 2.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 105°C
Nominal Melting - I2t: 0.351
Nominal Cold Resistance: 0.032 Ohm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 2.5A 32VDC 1206 Product overview: SF-1206F250-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-1206F250-2 can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 2.5A 32VDC 1206
FUSE, SMD, 1206, 2.5A; Fuse Current:2.5A; Product Range:SinglFuse Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking Capacity RoHS Compliant: Yes
FUSE, SMD, 2.5A, SLOW BLOW; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32V; Fuse Case Style:1206; Product Range:SinglFuse SF-1206F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1095209-SF-1206F250-2 | SF-1206F250-2DKR-ND | 139-SF-1206F250-2 | SF-1206F250-2 | 15P2495 | 14P7177 |
| Product Name | Fuses - SF-1206F250-2 | Fuses | 2.5A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Smd, 1206, 2.5A; Fuse Current Bourns | Fuse, Smd, 2.5A, Slow Blow; Fuse Current Bourns |
| Mounting | SMD (SMT) | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -20 to 105 C (-4 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Rated Voltage | 32 volts | 32 volts | 32 volts | |||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |