Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF050

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF050 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF050
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF050
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 7127486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7127486
Resettable Fuses 7127486
Fuse, PTC, resettable, radial, 0.5A

Fuse, PTC, resettable, radial, 0.5A

Supplier's Site
PTC Resettable Fuses - RKEF050 - 891900-RKEF050 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF050
891900-RKEF050
PTC Resettable Fuses - RKEF050 891900-RKEF050
Manufacturer: Littelfuse Inc. Win Source Part Number: 891900-RKEF050 Series: PolySwitch®, RKEF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 500 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bag Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: RF3054-000, RF0853-000-ND, RF0853-000, RKEF050HF

Manufacturer: Littelfuse Inc.
Win Source Part Number: 891900-RKEF050
Series: PolySwitch®, RKEF
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V 500 mA Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bag
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: RF3054-000, RF0853-000-ND, RF0853-000, RKEF050HF

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RKEF050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF050
Circuit Protection - PTC Resettable Fuses RKEF050
PTC RESET FUSE 60V 500MA RADIAL

PTC RESET FUSE 60V 500MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RKEF050 7127486 891900-RKEF050 RKEF050
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses PTC Resettable Fuses - RKEF050 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers