Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF040

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF040 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF040
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF040
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Resettable Fuses - 5176629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176629
Resettable Fuses 5176629
Fuse resettable RXE radial 0.4A 72V

Fuse resettable RXE radial 0.4A 72V

Supplier's Site
Resettable Fuses - 5176629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176629P
Resettable Fuses 5176629P
Fuse resettable RXE radial 0.4A 72V

Fuse resettable RXE radial 0.4A 72V

Supplier's Site
PTC Resettable Fuses - RXEF040 - 1093133-RXEF040 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF040
1093133-RXEF040
PTC Resettable Fuses - RXEF040 1093133-RXEF040
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093133-RXEF040 Packaging: Bulk Type: Polymeric Approvals: CQC, CSA, TUV, UL Height - Seated (Max): 0.532" (13.50mm) Mounting: Through Hole Lead Spacing: 0.199" (5.05mm) Voltage - Max: 72V Current - Max: 40A Current - Hold (Ih) (Max): 400mA Current - Trip (It): 800mA Time to Trip: 3.8s Family Name: RXEF Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.299" Dia x 0.118" W (7.60mm x 3.00mm) Resistance - Initial (Ri) (Min): 550 mOhm Resistance - Post Trip (R1) (Max): 1.29 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093133-RXEF040
Packaging: Bulk
Type: Polymeric
Approvals: CQC, CSA, TUV, UL
Height - Seated (Max): 0.532" (13.50mm)
Mounting: Through Hole
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 72V
Current - Max: 40A
Current - Hold (Ih) (Max): 400mA
Current - Trip (It): 800mA
Time to Trip: 3.8s
Family Name: RXEF
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.299" Dia x 0.118" W (7.60mm x 3.00mm)
Resistance - Initial (Ri) (Min): 550 mOhm
Resistance - Post Trip (R1) (Max): 1.29 Ohm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF040
Circuit Protection - PTC Resettable Fuses RXEF040
PTC RESET FUSE 72V 400MA RADIAL

PTC RESET FUSE 72V 400MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RXEF040 5176629 5176629P 1093133-RXEF040 RXEF040
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses PTC Resettable Fuses - RXEF040 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 72 volts 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VGT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Voltage 600 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers