4A 550V AC DC Fuse Cartridge Holder
Fuse HRC 4A 550V Holder 13.8 X 58.7mm CE Product overview: NSD4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 550V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 550V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-NSD4 can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 4A 550VAC CYLINDR
HRC Fuse, 550 V, 4 A, Blade Tag, NSD Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2041-NSD4-ND | 139-NSD4 | 413478 | NSD4 | 97K6668 |
| Product Name | Electrical, Specialty Fuses | 4A 550V Circuit Protection Fuse | Tag Fuses | Circuit Protection - Electrical, Specialty Fuses | Hrc Fuse, 550 V, 4 A, Blade Tag, Nsd Series Rohs Compliant Eaton Bussmann |
| Fuse Type | Blade | Blade | Blade | ||
| Approvals / Standards | RoHS | RoHS | IEC | RoHS | |
| Rated Current | 4 amps | 4 amps |