Bourns, Inc. 1A Circuit Protection Fuse SF-0603F100-2

Description
FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603F100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603F100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Circuit Protection Fuse
139-SF-0603F100-2
1A Circuit Protection Fuse 139-SF-0603F100-2
FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603F100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F100-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 1A 32VDC 0603 Product overview: SF-0603F100-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-0603F100-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-0603F100-2CT-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603F100-2TR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - SF-0603F100-2DKR-ND - DigiKey
Thief River Falls, MN, United States
1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuse, 1A, 32Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns - 14P7148 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 32Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns
14P7148
Fuse, 1A, 32Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns 14P7148
FUSE, 1A, 32VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series RoHS Compliant: Yes

FUSE, 1A, 32VDC, SMD, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns - 87W5987 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns
87W5987
Fuse, 1A, 32Vdc, Smd, Fast Acting; Fuse Current Bourns 87W5987
FUSE, 1A, 32VDC, SMD, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, 1A, 32VDC, SMD, FAST ACTING; Fuse Current:1A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:SF-0603F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses SF-0603F100-2
FUSE BOARD MOUNT 1A 32VDC 0603

FUSE BOARD MOUNT 1A 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-SF-0603F100-2 SF-0603F100-2CT-ND 14P7148 SF-0603F100-2
Product Name 1A Circuit Protection Fuse Fuses Fuse, 1A, 32Vdc, Smd, Fast Acting, Full Reel; Fuse Current Bourns Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Approvals / Standards RoHS UL RoHS
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Rated Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 002313626 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers