Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF250

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF250 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF250
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF250
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RGEF250 - 932014-RGEF250 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF250
932014-RGEF250
PTC Resettable Fuses - RGEF250 932014-RGEF250
Manufacturer: Littelfuse Inc. Win Source Part Number: 932014-RGEF250 Series: PolySwitch®, RGEF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 16V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bag Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: RGEF250HF, C21663-000, RF3221-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 932014-RGEF250
Series: PolySwitch®, RGEF
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 16V Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bag
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: RGEF250HF, C21663-000, RF3221-000

Buy Now Datasheet
Resettable Fuses - 506999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
506999
Resettable Fuses 506999
RGEF polyswitch resettable fuse, 2.5A

RGEF polyswitch resettable fuse, 2.5A

Supplier's Site
Resettable Fuses - 506999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
506999P
Resettable Fuses 506999P
RGEF polyswitch resettable fuse, 2.5A

RGEF polyswitch resettable fuse, 2.5A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - RGEF250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF250
Circuit Protection - PTC Resettable Fuses RGEF250
PTC RESET FUSE 16V 2.5A RADIAL

PTC RESET FUSE 16V 2.5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RGEF250 932014-RGEF250 506999 506999P RGEF250
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RGEF250 Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses General Purpose Fuses - D/D0 Type - DIN fuse -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers