Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF090

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF090 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF090
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF090
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 5176764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176764
Resettable Fuses 5176764
Fuse resettable RUEF radial 0.9A 30V

Fuse resettable RUEF radial 0.9A 30V

Supplier's Site
Resettable Fuses - 5176764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176764P
Resettable Fuses 5176764P
Fuse resettable RUEF radial 0.9A 30V

Fuse resettable RUEF radial 0.9A 30V

Supplier's Site
Singapore, Singapore
0.22 Ohm Circuit Protection Fuse
150-RUEF090
0.22 Ohm Circuit Protection Fuse 150-RUEF090
PTC Resettable Fuse, 0.22 Ohm, Radial Leaded, 2-Terminal Product overview: RUEF090 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.22 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF090 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.22 Ohm, Radial Leaded, 2-Terminal Product overview: RUEF090 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.22 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF090
Circuit Protection - PTC Resettable Fuses RUEF090
PTC RESET FUSE 30V 900MA RADIAL

PTC RESET FUSE 30V 900MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RUEF090 5176764 5176764P 150-RUEF090 RUEF090
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses 0.22 Ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Current 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data