Win Source Part Number: 1361752-NANOSMDCH010
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Polymeric
MSL Level: 2A (4 Weeks)
Mfr: Littelfuse Inc.
Series: PolySwitch®, nanoSMD
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.59mm)
ECCN: EAR99
Thickness (Max): 0.028" (0.70mm)
Current - Max: 10 A
Current - Hold (Ih) (Max): 100 mA
Voltage - Max: 30V
Current - Trip (It): 350 mA
Time to Trip: 100 ms
Resistance - Initial (Ri) (Min): 1.1 Ohms
Resistance - Post Trip (R1) (Max): 10 Ohms
California Prop 65: Warning Information
PTC Resettable Fuse, Surface Mount, CHIP, 1303 Product overview: NANOSMDCH010F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDCH010F-02
FUSE, RESETTABLE PTC, 30VDC, 0.1A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch nanoSMDC Series; Holding Current:100mA; Tripping Current:350mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
PTC RESET FUSE 30V 100MA 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361752-NANOSMDCH010F-02 | 150-NANOSMDCH010F-02 | 38AC2090 | NANOSMDCH010F-02 |
| Product Name | Circuit Protection - PTC Resettable Fuses | SMD Circuit Protection Fuse | Fuse, Resettable Ptc, 30Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) | -40 to 125 C (-40 to 257 F) | |
| Approvals / Standards | RoHS |