Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF300

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF300 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF300
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF300
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.08 Ohm Circuit Protection Fuse
150-RUEF300
Through-Hole 0.08 Ohm Circuit Protection Fuse 150-RUEF300
PTC Resettable Fuse, 0.08 Ohm, Radial Lead, Through Hole Product overview: RUEF300 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.08 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.08 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF300 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.08 Ohm, Radial Lead, Through Hole Product overview: RUEF300 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.08 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.08 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 5176821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176821
Resettable Fuses 5176821
Fuse resettable RUEF radial 3A 30V

Fuse resettable RUEF radial 3A 30V

Supplier's Site
Resettable Fuses - 5176821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176821P
Resettable Fuses 5176821P
Fuse resettable RUEF radial 3A 30V

Fuse resettable RUEF radial 3A 30V

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RUEF300 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RUEF300
TVS/Fuse/Board Level Protection >> Resettable Fuses RUEF300
30V 3A 100A 6A Plugin Resettable Fuses ROHS

30V 3A 100A 6A Plugin Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF300
Circuit Protection - PTC Resettable Fuses RUEF300
PTC RESET FUSE 30V 3A RADIAL

PTC RESET FUSE 30V 3A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number RUEF300 150-RUEF300 5176821 5176821P RUEF300 RUEF300
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.08 Ohm Circuit Protection Fuse Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Current 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data