Littelfuse, Inc. PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD030F-2

Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet
Description
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC - SMD030F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC
SMD030F-2
PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC SMD030F-2
The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS complaint, lead-free and halogen-free

Datasheet
Resettable Fuses - 5177026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177026
Resettable Fuses 5177026
Resettable fuse,SMT 0.3A

Resettable fuse,SMT 0.3A

Supplier's Site
Resettable Fuses - 5177026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5177026P
Resettable Fuses 5177026P
Resettable fuse,SMT 0.3A

Resettable fuse,SMT 0.3A

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 69K8044 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
69K8044
Resettable Fuse; Pptc Case Style Littelfuse 69K8044
RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:10A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 99H2390 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
99H2390
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 99H2390
RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:10A; External Depth:3.18mm RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:2920 (7351 Metric); Product Range:PolySwitch SMD Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Current Rating Max:10A; External Depth:3.18mm RoHS Compliant: Yes

Supplier's Site
Polyswitch, Smd, 0.3A; Thermistor Mounting Littelfuse - 02M9028 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Smd, 0.3A; Thermistor Mounting Littelfuse
02M9028
Polyswitch, Smd, 0.3A; Thermistor Mounting Littelfuse 02M9028
POLYSWITCH, SMD, 0.3A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

POLYSWITCH, SMD, 0.3A; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - SMD030F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
SMD030F-2
Circuit Protection - PTC Resettable Fuses SMD030F-2
PTC RESET FUSE 60V 300MA 2SMD

PTC RESET FUSE 60V 300MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number SMD030F-2 5177026 5177026P 69K8044 99H2390 02M9028 SMD030F-2
Product Name PolySwitch 2920, 3425, & 2018 Size Lead-Free Surface Mount Resettable PPTC Resettable Fuses Resettable Fuses Resettable Fuse; Pptc Case Style Littelfuse Resettable Fuse, Full Reel; Pptc Case Style Littelfuse Polyswitch, Smd, 0.3A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; CSA RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable Resettable
Rated Voltage 60 volts 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 3000 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details