Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF300

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF300 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF300
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF300
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 5176900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176900
Resettable Fuses 5176900
Polyswitch,resettabl e fuse,RGE 3A

Polyswitch,resettable fuse,RGE 3A

Supplier's Site
Resettable Fuses - 5176900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176900P
Resettable Fuses 5176900P
Polyswitch,resettabl e fuse,RGE 3A

Polyswitch,resettable fuse,RGE 3A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - RGEF300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF300
Circuit Protection - PTC Resettable Fuses RGEF300
PTC RESET FUSE 16V 3A RADIAL

PTC RESET FUSE 16V 3A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RGEF300 5176900 5176900P RGEF300
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Voltage 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers