Littelfuse, Inc. 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF090

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUSBF090 - Littelfuse, Inc.
Rosemont, IL, United States
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUSBF090
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF090
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Resettable Fuses - 506933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
506933
Resettable Fuses 506933
RUSBF polyswitch resettable fuse, 0.9A

RUSBF polyswitch resettable fuse, 0.9A

Supplier's Site
Resettable Fuses - 506933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
506933P
Resettable Fuses 506933P
RUSBF polyswitch resettable fuse, 0.9A

RUSBF polyswitch resettable fuse, 0.9A

Supplier's Site
PTC Resettable Fuses - RUSBF090 - 805629-RUSBF090 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUSBF090
805629-RUSBF090
PTC Resettable Fuses - RUSBF090 805629-RUSBF090
Manufacturer: Littelfuse Inc. Win Source Part Number: 805629-RUSBF090 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 40A Current - Trip (It): 1.8A Time to Trip: 1.2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 70 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 900mA Height - Seated (Maximum): 0.480" (12.20mm) Resistance - Post Trip (R1) (Maximum): 180 mOhms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805629-RUSBF090
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 1.8A
Time to Trip: 1.2s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Resistance - Initial (Ri) (Min): 70 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 900mA
Height - Seated (Maximum): 0.480" (12.20mm)
Resistance - Post Trip (R1) (Maximum): 180 mOhms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable

Buy Now
Circuit Protection - PTC Resettable Fuses - RUSBF090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUSBF090
Circuit Protection - PTC Resettable Fuses RUSBF090
PTC RESET FUSE 16V 900MA RADIAL

PTC RESET FUSE 16V 900MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RUSBF090 506933 506933P 805629-RUSBF090 RUSBF090
Product Name 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses PTC Resettable Fuses - RUSBF090 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002211003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
Surface Mount Fuses - 4SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 72 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers