Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF020

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF020 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF020
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF020
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Resettable Fuses - 5176584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176584
Resettable Fuses 5176584
Fuse resettable RXE radial 0.2A 72V

Fuse resettable RXE radial 0.2A 72V

Supplier's Site
Resettable Fuses - 5176584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
5176584P
Resettable Fuses 5176584P
Fuse resettable RXE radial 0.2A 72V

Fuse resettable RXE radial 0.2A 72V

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RXEF020 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RXEF020
TVS/Fuse/Board Level Protection >> Resettable Fuses RXEF020
72V 200mA 40A 400mA Plugin Resettable Fuses ROHS

72V 200mA 40A 400mA Plugin Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF020
Circuit Protection - PTC Resettable Fuses RXEF020
PTC RESET FUSE 72V 200MA RADIAL

PTC RESET FUSE 72V 200MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number RXEF020 5176584 5176584P RXEF020 RXEF020
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Resettable Fuses Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable Resettable
Rated Voltage 72 volts 72 volts 72 volts
Unlock Full Specs
to access all available technical data