DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
50
80
90
100
110
120
130
137
138
139
140
141
142
143
144
145
146
147
148
149
150
160
170
180
190
200
250
300
350
400
450
500
1000
1500
1808
| Product Name | Notes |
|---|---|
| 0.015µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 0.015µF Film Capacitor 400V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 0.018µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 0.02µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 0.022µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 0.022µF Film Capacitor 400V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 0.027µF Film Capacitor 400V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 0.03µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 0.033µF Film Capacitor 400V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 0.05µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 0.12µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial | |
| 1µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 1µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 1.2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Axial, Can - Screw Terminals | |
| 1.2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Nonstandard | |
| 1.2µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 310V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 400V 800V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 500V Polypropylene (PP) Nonstandard | |
| 1.2µF Film Capacitor 600V Polypropylene (PP) Nonstandard | |
| 1.2µF Film Capacitor 900V Polypropylene (PP) Nonstandard | |
| 1.8µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 1.8µF ±5% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 10µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric) | |
| 10µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 10µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric) | |
| 10µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 10µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric) | |
| 100µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric) | |
| 100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm | |
| 1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm | |
| 10000pF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 1000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 12µF 100V Aluminum Electrolytic Capacitors Radial, Can 11.0524Ohm @ 120Hz 2000 Hrs @ 105°C | |
| 12µF 160V Aluminum - Polymer Capacitors Radial, Can 130mOhm 2000 Hrs @ 125°C | |
| 12µF Film Capacitor 160V 370V Polypropylene (PP), Metallized Radial | |
| 12µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial | |
| 12µF Film Capacitor 320V 600V Polypropylene (PP), Metallized Radial | |
| 12µF Film Capacitor 330V 600V Polypropylene (PP), Metallized Axial | |
| 120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.07233Ohm @ 120Hz 2000 Hrs @ 85°C | |
| 120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2.7631Ohm @ 120Hz 5000 Hrs @ 105°C | |
| 120µF 50V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C | |
| 120µF 50V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 125°C | |
| 120µF 50V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C | |
| 120µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.3816Ohm @ 120Hz 3000 Hrs @ 105°C | |
| 1200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 276.311mOhm @ 120Hz 3000 Hrs @ 105°C | |
| 1200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138.16mOhm @ 120Hz 3000 Hrs @ 85°C | |
| 1200µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 1500 Hrs @ 125°C | |
| 1200µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 1500 Hrs @ 125°C | |
| 1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 138.16mOhm @ 120Hz 2000 Hrs @ 105°C | |
| 1200µF 35V Aluminum Electrolytic Capacitors Radial, Can 165.8mOhm @ 120Hz 5000 Hrs @ 105°C | |
| 1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 138.2mOhm @ 120Hz 5000 Hrs @ 105°C | |
| 1200µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 207.2mOhm @ 120Hz 5000 Hrs @ 105°C | |
| 150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm | |
| 1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm | |
| 1500pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 2.2µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 2000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 22µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric) | |
| 22µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 22µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric) | |
| 22µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 22µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric) | |
| 220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm | |
| 220µF Conformal Coated Tantalum Capacitors 25V 3226 (8066 Metric) 100mOhm | |
| 2200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 33µF Molded Tantalum Polymer Capacitor 12.5V 1411 (3528 Metric) 70mOhm @ 100kHz | |
| 330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 16V 3024 (7660 Metric) 100mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 100mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm | |
| 330µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 56mOhm | |
| 3300pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 4.7µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric) | |
| 4.7µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 4.7µF ±20% 10V Ceramic Capacitor X5R 1210 (3225 Metric) | |
| 4.7µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 4.7µF ±5% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 47µF ±10% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) | |
| 47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm | |
| 470µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 30mOhm | |
| 4700pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 5000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 68µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm | |
| 68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm | |
| 680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm | |
| 680µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 25mOhm | |
| 680µF Conformal Coated Tantalum Capacitors 6.3V 3017 (7644 Metric) 25mOhm | |
| 6800pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| 8200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc | |
| CAP ALUM 30V POLAR | |
| CAP ALUM 40V POLAR | |
| CAP CER 22UF 10V Y5V 1210 | |
| ELECTROLYTIC/IC | |
| PHOTOFLASH/IC |
| << Prev | Next >> |