Vishay Intertechnology, Inc. Tantalum Capacitors 13008-042MESZ/HR

Description
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-042MESZ/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-042MESZ/HR-ND
Tantalum Capacitors 13008-042MESZ/HR-ND
330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm

330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-042MESZ/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-042MESZ/HR
Capacitors - Tantalum Capacitors 13008-042MESZ/HR
CAP TANT 330UF 20% 20V 3226

CAP TANT 330UF 20% 20V 3226

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-042MESZ/HR-ND 13008-042MESZ/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers