Vishay Intertechnology, Inc. Tantalum Capacitors 13008-020MESA

Description
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-020MESA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-020MESA-ND
Tantalum Capacitors 13008-020MESA-ND
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm

330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-020MESA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-020MESA
Capacitors - Tantalum Capacitors 13008-020MESA
CAP TANT 330UF 20% 10V 3017

CAP TANT 330UF 20% 10V 3017

Supplier's Site
Tantalum Capacitors - 13008-020MESA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-020MESA
Tantalum Capacitors 13008-020MESA
CAP TANT 330UF 20% 10V 3017

CAP TANT 330UF 20% 10V 3017

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13008-020MESA-ND 13008-020MESA 13008-020MESA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details