Vishay Intertechnology, Inc. Tantalum Capacitors 13008-003MESC/HR

Description
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-003MESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-003MESC/HR-ND
Tantalum Capacitors 13008-003MESC/HR-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-003MESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-003MESC/HR
Capacitors - Tantalum Capacitors 13008-003MESC/HR
CAP TANT 1000UF 20% 4V 3017

CAP TANT 1000UF 20% 4V 3017

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-003MESC/HR-ND 13008-003MESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details