Vishay Intertechnology, Inc. Tantalum Capacitors 13008-003MESB/HR

Description
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-003MESB/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-003MESB/HR-ND
Tantalum Capacitors 13008-003MESB/HR-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-003MESB/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-003MESB/HR
Capacitors - Tantalum Capacitors 13008-003MESB/HR
CAP TANT 1000UF 20% 4V 3017

CAP TANT 1000UF 20% 4V 3017

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-003MESB/HR-ND 13008-003MESB/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers