Ceramic Capacitor 4.7nF Y5V 400V Radial Through Hole Product overview: 125LD47-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.7nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 4.7nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LD47-R can be used for catalog matching and distributor lookup.
4700pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 4700PF 400VAC Y5V RADIAL
CERAMIC CAPACITOR 4700PF 125V, Y5V, 0508; Capacitance:4700pF; Capacitance Tolerance:-; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Case / Package:0508 [1220 Metric]; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-125LD47-R | 125LD47-R-ND | 125LD47-R | 43K5798 |
| Product Name | Through-Hole 4.7nF 400V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 4700Pf 125V, Y5V, 0508; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |