220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm
CAP TANT 220UF 10% 20V 3024
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13008-040KESB/HR-ND | 13008-040KESB/HR |
Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum | |
Capacitance Range | 220 microF | 220 microF |
Capacitance Tolerance | 10 (+/- %) |