1000µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 20mOhm
CAP TANT 1000UF 20% 4V 3017
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13008-003MESA-ND | 13008-003MESA |
Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum | |
Capacitance Range | 1000 microF | 1000 microF |
Capacitance Tolerance | 20 (+/- %) |