100µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 100mOhm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 13008-051KESA-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 100 microF |