Vishay Intertechnology, Inc. Tantalum Capacitors 13008-005KESC/HR

Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet
Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-005KESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-005KESC/HR-ND
Tantalum Capacitors 13008-005KESC/HR-ND
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-005KESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-005KESC/HR
Capacitors - Tantalum Capacitors 13008-005KESC/HR
CAP TANT 1500UF 10% 4V 3024

CAP TANT 1500UF 10% 4V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-005KESC/HR-ND 13008-005KESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details