The 124MKP275KD is an X2-class metalized polypropylene film capacitor rated for 275 VAC, designed for across-the-line EMI suppression with failure modes that do not pose electrical shock risks. It features a case size of 13x12x6 mm, lead spacing of 10 mm, and lead diameter of 0.6 mm. The capacitor has a capacitance of 0.12 µF, a dv/dt rating of 400 V/µs, and meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 safety standards. Operating temperature ranges from -40°C to +110°C, with capacitance tolerance of +10% at 1 kHz and 20°C, and dissipation factor ≤0.1% at 1 kHz. Terminal-to-terminal
X2 And Arc Suppression
0.12µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.12µF
CAP FILM 0.12UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 124MKP275KD | 124MKP275KD-ND | 2002-124MKP275KD | 124MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |