Vishay Intertechnology, Inc. Tantalum Capacitors 13008-004KESB

Description
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-004KESB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-004KESB-ND
Tantalum Capacitors 13008-004KESB-ND
1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-004KESB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-004KESB
Capacitors - Tantalum Capacitors 13008-004KESB
CAP TANT 1000UF 10% 4V 3024

CAP TANT 1000UF 10% 4V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-004KESB-ND 13008-004KESB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF 1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details