470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm
CAP TANT 470UF 10% 4V 3017
DigiKey | Lingto Electronic Limited | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13008-001KESZ-ND | 13008-001KESZ |
Product Name | Tantalum Capacitors | Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Electrolytic Capacitors | Tantalum | Tantalum |
Capacitance Range | 470 microF | 470 microF |
Capacitance Tolerance | 10 (+/- %) |