Vishay Intertechnology, Inc. Tantalum Capacitors 13008-040MESZ

Description
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet
Description
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-040MESZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-040MESZ-ND
Tantalum Capacitors 13008-040MESZ-ND
220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm

220µF Conformal Coated Tantalum Capacitors 20V 3024 (7660 Metric) 80mOhm

Buy Now Datasheet
Tantalum Capacitors - 13008-040MESZ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
13008-040MESZ
Tantalum Capacitors 13008-040MESZ
CAP TANT 220UF 20% 20V 3024

CAP TANT 220UF 20% 20V 3024

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 13008-040MESZ-ND 13008-040MESZ
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers