Vishay Intertechnology, Inc. Tantalum Capacitors 13008-032KESB/HR

Description
470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-032KESB/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-032KESB/HR-ND
Tantalum Capacitors 13008-032KESB/HR-ND
470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm

470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-032KESB/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-032KESB/HR
Capacitors - Tantalum Capacitors 13008-032KESB/HR
CAP TANT 470UF 10% 16V 3226

CAP TANT 470UF 10% 16V 3226

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-032KESB/HR-ND 13008-032KESB/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers