Vishay Intertechnology, Inc. Tantalum Capacitors 13008-020KESC/HR

Description
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-020KESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-020KESC/HR-ND
Tantalum Capacitors 13008-020KESC/HR-ND
330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm

330µF Conformal Coated Tantalum Capacitors 10V 3017 (7644 Metric) 35mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 13008-020KESC/HR-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details