330µF Conformal Coated Tantalum Capacitors 20V 3226 (8066 Metric) 100mOhm
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 13008-042KESZ/HR-ND |
Product Name | Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum |
Capacitance Range | 330 microF |