Vishay Intertechnology, Inc. Tantalum Capacitors 13008-061KESB/HR

Description
68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-061KESB/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-061KESB/HR-ND
Tantalum Capacitors 13008-061KESB/HR-ND
68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

68µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-061KESB/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-061KESB/HR
Capacitors - Tantalum Capacitors 13008-061KESB/HR
CAP TANT 68UF 10% 35V 2924

CAP TANT 68UF 10% 35V 2924

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-061KESB/HR-ND 13008-061KESB/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details