47µF Conformal Coated Tantalum Capacitors 35V 2924 (7360 Metric) 100mOhm
CAP TANT 47UF 20% 35V 2924
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13008-060MESC/HR-ND | 13008-060MESC/HR |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |