CAP TANT 330UF 10% 16V 3024
330µF Conformal Coated Tantalum Capacitors 16V 3024 (7660 Metric) 100mOhm
CAP TANT 330UF 10% 16V 3024
Lingto Electronic Limited | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 13008-031KESZ | 13008-031KESZ-ND | 13008-031KESZ |
Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
Capacitance Type | Fixed | Fixed | |
Electrolytic Capacitors | Tantalum | Tantalum | |
Capacitance Range | 330 microF | 330 microF | 330 microF |
Configuration / Form Factor | Chip Capacitor | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |