Vishay Precision Group Ceramic Capacitors 125LD68-R

Description
6800pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
6800pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LD68-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LD68-R-ND
Ceramic Capacitors 125LD68-R-ND
6800pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

6800pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 125LD68-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
125LD68-R
Ceramic Capacitors 125LD68-R
CAP CER 6800PF 400VAC Y5V RADIAL

CAP CER 6800PF 400VAC Y5V RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay - 66C6424 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay
66C6424
Ceramic Capacitor 6800Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay 66C6424
CERAMIC CAPACITOR 6800PF, 400V, Y5V, 20%, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 400V, Y5V, 20%, RADIAL; Capacitance:6800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 125LD68-R-ND 125LD68-R 66C6424
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 6800Pf, 400V, Y5V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Thin Film Capacitors - 1761-CSA-200-30X30X5-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details