Vishay Intertechnology, Inc. Tantalum Capacitors 13008-005MESZ/HR

Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet
Description
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-005MESZ/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-005MESZ/HR-ND
Tantalum Capacitors 13008-005MESZ/HR-ND
1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

1500µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 24mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-005MESZ/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-005MESZ/HR
Capacitors - Tantalum Capacitors 13008-005MESZ/HR
CAP TANT 1500UF 20% 4V 3024

CAP TANT 1500UF 20% 4V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-005MESZ/HR-ND 13008-005MESZ/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers