1000µF Conformal Coated Tantalum Capacitors 4V 3024 (7660 Metric) 18mOhm
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 13008-004KESB/HR-ND |
Product Name | Tantalum Capacitors |
Configuration / Form Factor | Chip Capacitor |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum |
Capacitance Range | 1000 microF |