The 125MKP275KH is a metallized polypropylene film capacitor designed for X2 class EMI suppression across the line, with a rated voltage of 275 VAC and a capacitance of 1.2 µF. It has a case dimension of 31 mm × 17.5 mm × 9 mm, terminal spacing of 27.5 mm, and lead diameter of 0.8 mm. The part meets safety standards including UL 60384-14, CSA E60384-1, EN 60384-14, and CQC GB/T14472-1998. It operates from -40°C to +110°C, has a dissipation factor of ≤0.8% at 1 kHz, and an insulation resistance of ≥5000 MΩ at 500 VDC. The dv/dt rating is 400 V/µs, and it includes flame-retardant epoxy end fill conforming to UL94V-0. Terminal terminations are lead-free tinned leads.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 1.2µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.2µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 1.2UF 10% 310VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 125MKP275KH | 2002-125MKP275KH | 125MKP275KH | 125MKP275KH-ND | 125MKP275KH |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF |