470µF Conformal Coated Tantalum Capacitors 4V 3017 (7644 Metric) 60mOhm
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 13008-001KESC/HR-ND |
| Product Name | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 470 microF |