CAP TANT 1000UF 20% 10V 3024
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm
Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 13008-023MESB/HR | 13008-023MESB/HR-ND |
Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
Technology | Single-Layer | |
Capacitance Type | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Capacitance Range | 1000 microF | 1000 microF |
WVDC | 10 volts |