Vishay Precision Group Ceramic Capacitors 125LD82-R

Description
8200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
8200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 125LD82-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LD82-R-ND
Ceramic Capacitors 125LD82-R-ND
8200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

8200pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor Ceramic 8200Pf, 125V, Y5V, 20%, Rad; Capacitance Vishay - 65K2767 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf, 125V, Y5V, 20%, Rad; Capacitance Vishay
65K2767
Capacitor Ceramic 8200Pf, 125V, Y5V, 20%, Rad; Capacitance Vishay 65K2767
CAPACITOR CERAMIC 8200PF, 125V, Y5V, 20%, RAD; Capacitance:8200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF, 125V, Y5V, 20%, RAD; Capacitance:8200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:400V; Voltage Rating Y:125V; Capacitor Case / Package:Radial Leaded; Lead Spacing:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 125LD82-R-ND 65K2767
Product Name Ceramic Capacitors Capacitor Ceramic 8200Pf, 125V, Y5V, 20%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details