Vishay Intertechnology, Inc. Tantalum Capacitors 13008-052KESC

Description
150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-052KESC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-052KESC-ND
Tantalum Capacitors 13008-052KESC-ND
150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm

150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-052KESC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-052KESC
Capacitors - Tantalum Capacitors 13008-052KESC
CAP TANT 150UF 10% 25V 3024

CAP TANT 150UF 10% 25V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-052KESC-ND 13008-052KESC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details