Vishay Intertechnology, Inc. Tantalum Capacitors 13008-032KESC/HR

Description
470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet
Description
470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-032KESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-032KESC/HR-ND
Tantalum Capacitors 13008-032KESC/HR-ND
470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm

470µF Conformal Coated Tantalum Capacitors 16V 3226 (8066 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-032KESC/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-032KESC/HR
Capacitors - Tantalum Capacitors 13008-032KESC/HR
CAP TANT 470UF 10% 16V 3226

CAP TANT 470UF 10% 16V 3226

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-032KESC/HR-ND 13008-032KESC/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details