Vishay Intertechnology, Inc. Tantalum Capacitors 13008-013MESC/HR

Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-013MESC/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-013MESC/HR-ND
Tantalum Capacitors 13008-013MESC/HR-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 3024 (7660 Metric) 31mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 13008-013MESC/HR-ND
Product Name Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers