Vishay Intertechnology, Inc. Tantalum Capacitors 13008-022KESZ/HR

Description
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-022KESZ/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-022KESZ/HR-ND
Tantalum Capacitors 13008-022KESZ/HR-ND
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm

680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-022KESZ/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-022KESZ/HR
Capacitors - Tantalum Capacitors 13008-022KESZ/HR
CAP TANT 680UF 10% 10V 3024

CAP TANT 680UF 10% 10V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-022KESZ/HR-ND 13008-022KESZ/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details