Vishay Intertechnology, Inc. Tantalum Capacitors 13008-022MESB/HR

Description
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm
Request a Quote Datasheet
Description
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 13008-022MESB/HR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
13008-022MESB/HR-ND
Tantalum Capacitors 13008-022MESB/HR-ND
680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm

680µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 13008-022MESB/HR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
13008-022MESB/HR
Capacitors - Tantalum Capacitors 13008-022MESB/HR
CAP TANT 680UF 20% 10V 3024

CAP TANT 680UF 20% 10V 3024

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 13008-022MESB/HR-ND 13008-022MESB/HR
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers